Capital Lighting, Inc. 307521-20-G182 Exterior -Sconces 454193

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.10 Height: 7.40 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.10 Height: 7.40 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307521-20-G182 Exterior -Sconces - 454193 - Capital Lighting, Inc.
Columbus, OH, USA
307521-20-G182 Exterior -Sconces
454193
307521-20-G182 Exterior -Sconces 454193
PRODUCT DETAILS / SPECS Width/Dia: 9.10 Height: 7.40 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.10
Height: 7.40
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454193
Product Name 307521-20-G182 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details