Capital Lighting, Inc. 307858-18-G185 Exterior -Sconces 454192

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 15.70 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 15.70 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307858-18-G185 Exterior -Sconces - 454192 - Capital Lighting, Inc.
Columbus, OH, USA
307858-18-G185 Exterior -Sconces
454192
307858-18-G185 Exterior -Sconces 454192
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 15.70 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.20
Height: 15.70
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454192
Product Name 307858-18-G185 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details