Capital Lighting, Inc. 307525-10-H194 Exterior -Sconces 454191

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 11.00 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 11.00 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
307525-10-H194 Exterior -Sconces - 454191 - Capital Lighting, Inc.
Columbus, OH, USA
307525-10-H194 Exterior -Sconces
454191
307525-10-H194 Exterior -Sconces 454191
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 11.00 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 12.90
Height: 11.00
Extension: 6.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454191
Product Name 307525-10-H194 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details