Capital Lighting, Inc. 21210 Pendants-Glass Down 454187

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 26 Product Name: Three Light Hanging Shade UPC: 792977212103 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 26 Product Name: Three Light Hanging Shade UPC: 792977212103 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21210 Pendants-Glass Down - 454187 - Capital Lighting, Inc.
Columbus, OH, USA
21210 Pendants-Glass Down
454187
21210 Pendants-Glass Down 454187
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 26 Product Name: Three Light Hanging Shade UPC: 792977212103 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 42.00
Length 42.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 26
Product Name: Three Light Hanging Shade
UPC: 792977212103
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454187
Product Name 21210 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details