Capital Lighting, Inc. 21213 Mid. Chandeliers-Glass Up 454183

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.38 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Espresso Weight: 43 Product Name: Nine Light Chandelier UPC: 792977212134 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.38 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Espresso Weight: 43 Product Name: Nine Light Chandelier UPC: 792977212134 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21213 Mid. Chandeliers-Glass Up - 454183 - Capital Lighting, Inc.
Columbus, OH, USA
21213 Mid. Chandeliers-Glass Up
454183
21213 Mid. Chandeliers-Glass Up 454183
PRODUCT DETAILS / SPECS Width/Dia: 31.38 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Espresso Weight: 43 Product Name: Nine Light Chandelier UPC: 792977212134 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 31.38
Height: 34.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oil Rubbed Espresso
Weight: 43
Product Name: Nine Light Chandelier
UPC: 792977212134
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454183
Product Name 21213 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details