Capital Lighting, Inc. 307910-17-I145 Exterior -Sconces 454177

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.30 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.30 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
307910-17-I145 Exterior -Sconces - 454177 - Capital Lighting, Inc.
Columbus, OH, USA
307910-17-I145 Exterior -Sconces
454177
307910-17-I145 Exterior -Sconces 454177
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.30 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.30
Extension: 4
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454177
Product Name 307910-17-I145 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details