Capital Lighting, Inc. 367525-10-H194 Exterior -Ceiling Mount 454171

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
367525-10-H194 Exterior -Ceiling Mount - 454171 - Capital Lighting, Inc.
Columbus, OH, USA
367525-10-H194 Exterior -Ceiling Mount
454171
367525-10-H194 Exterior -Ceiling Mount 454171
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 12.90
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454171
Product Name 367525-10-H194 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details