Capital Lighting, Inc. FR41613ORB Pendants-Drum Shade 454169

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Chandelier Category: Chandelier Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Chandelier Category: Chandelier Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR41613ORB Pendants-Drum Shade - 454169 - Capital Lighting, Inc.
Columbus, OH, USA
FR41613ORB Pendants-Drum Shade
454169
FR41613ORB Pendants-Drum Shade 454169
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Chandelier Category: Chandelier Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Chandelier
Category: Chandelier
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454169
Product Name FR41613ORB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details