Capital Lighting, Inc. FR42725SLF Mid. Chandeliers-Candle 454165

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR42725SLF Mid. Chandeliers-Candle - 454165 - Capital Lighting, Inc.
Columbus, OH, USA
FR42725SLF Mid. Chandeliers-Candle
454165
FR42725SLF Mid. Chandeliers-Candle 454165
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Leaf
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454165
Product Name FR42725SLF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details