Capital Lighting, Inc. FR41616ORB Island/Pool Table-4 Light + 454164

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Chandelier Category: Chandelier Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Chandelier Category: Chandelier Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR41616ORB Island/Pool Table-4 Light + - 454164 - Capital Lighting, Inc.
Columbus, OH, USA
FR41616ORB Island/Pool Table-4 Light +
454164
FR41616ORB Island/Pool Table-4 Light + 454164
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Chandelier Category: Chandelier Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Chandelier
Category: Chandelier
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454164
Product Name FR41616ORB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details