Capital Lighting, Inc. FR42720SLF Sconces-Other 454163

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Length 18.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Leaf Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Length 18.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Leaf Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
FR42720SLF Sconces-Other - 454163 - Capital Lighting, Inc.
Columbus, OH, USA
FR42720SLF Sconces-Other
454163
FR42720SLF Sconces-Other 454163
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Length 18.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Leaf Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.50
Length 18.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Silver Leaf
Product Name: Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454163
Product Name FR42720SLF Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details