Capital Lighting, Inc. FR42724SLF Pendants-Drum Shade 454162

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver Leaf Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver Leaf Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR42724SLF Pendants-Drum Shade - 454162 - Capital Lighting, Inc.
Columbus, OH, USA
FR42724SLF Pendants-Drum Shade
454162
FR42724SLF Pendants-Drum Shade 454162
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver Leaf Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Silver Leaf
Product Name: Foyer
Category: Foyer
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454162
Product Name FR42724SLF Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details