Capital Lighting, Inc. FR42722SLF Island/Pool Table-4 Light + 454160

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR42722SLF Island/Pool Table-4 Light + - 454160 - Capital Lighting, Inc.
Columbus, OH, USA
FR42722SLF Island/Pool Table-4 Light +
454160
FR42722SLF Island/Pool Table-4 Light + 454160
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Silver Leaf
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454160
Product Name FR42722SLF Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details