Capital Lighting, Inc. 21200 Mid. Chandeliers-Candle 454157

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed and Black Nickel Product Name: Six Light Chandelier UPC: 792977212004 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed and Black Nickel Product Name: Six Light Chandelier UPC: 792977212004 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21200 Mid. Chandeliers-Candle - 454157 - Capital Lighting, Inc.
Columbus, OH, USA
21200 Mid. Chandeliers-Candle
454157
21200 Mid. Chandeliers-Candle 454157
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed and Black Nickel Product Name: Six Light Chandelier UPC: 792977212004 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed and Black Nickel
Product Name: Six Light Chandelier
UPC: 792977212004
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454157
Product Name 21200 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details