Capital Lighting, Inc. FR41612ORB Sconces-Pocket 454148

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Sconce Category: Sconce Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Sconce Category: Sconce Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
FR41612ORB Sconces-Pocket - 454148 - Capital Lighting, Inc.
Columbus, OH, USA
FR41612ORB Sconces-Pocket
454148
FR41612ORB Sconces-Pocket 454148
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Sconce Category: Sconce Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Sconce
Category: Sconce
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454148
Product Name FR41612ORB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details