Capital Lighting, Inc. FR42728SLF Large Chandeliers-Drum Shade 454139

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR42728SLF Large Chandeliers-Drum Shade - 454139 - Capital Lighting, Inc.
Columbus, OH, USA
FR42728SLF Large Chandeliers-Drum Shade
454139
FR42728SLF Large Chandeliers-Drum Shade 454139
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 43.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Silver Leaf
Product Name: Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454139
Product Name FR42728SLF Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details