Capital Lighting, Inc. 21882 Pendants-Drum Shade 454073

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Glass Crystals Weight: 12 Product Name: Three Light Hanging Shade UPC: 792977218822 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Glass Crystals Weight: 12 Product Name: Three Light Hanging Shade UPC: 792977218822 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21882 Pendants-Drum Shade - 454073 - Capital Lighting, Inc.
Columbus, OH, USA
21882 Pendants-Drum Shade
454073
21882 Pendants-Drum Shade 454073
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Glass Crystals Weight: 12 Product Name: Three Light Hanging Shade UPC: 792977218822 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 4.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Glass Crystals
Weight: 12
Product Name: Three Light Hanging Shade
UPC: 792977218822
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454073
Product Name 21882 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details