Capital Lighting, Inc. 21883 Mini Pendants-Drum Shades 454071

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.37 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218839 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.37 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218839 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21883 Mini Pendants-Drum Shades - 454071 - Capital Lighting, Inc.
Columbus, OH, USA
21883 Mini Pendants-Drum Shades
454071
21883 Mini Pendants-Drum Shades 454071
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.37 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218839 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.37
Bulb
Qty: 1
Wattage: 100
Finish: Black
Weight: 5
Product Name: One Light Mini Pendant
UPC: 792977218839
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454071
Product Name 21883 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details