Capital Lighting, Inc. 22476 Sconces-Double Glass 454065

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Espresso Weight: 7 Product Name: Two Light Wall Sconce UPC: 792977224762 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Espresso Weight: 7 Product Name: Two Light Wall Sconce UPC: 792977224762 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22476 Sconces-Double Glass - 454065 - Capital Lighting, Inc.
Columbus, OH, USA
22476 Sconces-Double Glass
454065
22476 Sconces-Double Glass 454065
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Espresso Weight: 7 Product Name: Two Light Wall Sconce UPC: 792977224762 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.75
Length 12.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Espresso
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 792977224762
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454065
Product Name 22476 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details