Capital Lighting, Inc. HF7313RBSCT Flush Mounts-Bowl Style 453897

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Rust Weight: 13.85 Product Name: Three Light Flushmount Ceiling Fixture UPC: 037949352594 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Rust Weight: 13.85 Product Name: Three Light Flushmount Ceiling Fixture UPC: 037949352594 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HF7313RBSCT Flush Mounts-Bowl Style - 453897 - Capital Lighting, Inc.
Columbus, OH, USA
HF7313RBSCT Flush Mounts-Bowl Style
453897
HF7313RBSCT Flush Mounts-Bowl Style 453897
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Rust Weight: 13.85 Product Name: Three Light Flushmount Ceiling Fixture UPC: 037949352594 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 5.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Rust
Weight: 13.85
Product Name: Three Light Flushmount Ceiling Fixture
UPC: 037949352594
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453897
Product Name HF7313RBSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details