Capital Lighting, Inc. HF8413RBSCT Flush Mounts-Bowl Style 453891

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Rust Weight: 23.2 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949352587 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Rust Weight: 23.2 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949352587 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HF8413RBSCT Flush Mounts-Bowl Style - 453891 - Capital Lighting, Inc.
Columbus, OH, USA
HF8413RBSCT Flush Mounts-Bowl Style
453891
HF8413RBSCT Flush Mounts-Bowl Style 453891
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Rust Weight: 23.2 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949352587 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.88
Height: 7.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Rust
Weight: 23.2
Product Name: Four Light Flushmount Ceiling Fixture
UPC: 037949352587
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453891
Product Name HF8413RBSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details