Capital Lighting, Inc. MNS118RBEC Sconces-Single Candle 453888

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.13 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light One Arm Wall Sconce UPC: 037949326885 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.13 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light One Arm Wall Sconce UPC: 037949326885 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
MNS118RBEC Sconces-Single Candle - 453888 - Capital Lighting, Inc.
Columbus, OH, USA
MNS118RBEC Sconces-Single Candle
453888
MNS118RBEC Sconces-Single Candle 453888
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.13 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light One Arm Wall Sconce UPC: 037949326885 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.13
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 2
Product Name: One Light One Arm Wall Sconce
UPC: 037949326885
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453888
Product Name MNS118RBEC Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details