Capital Lighting, Inc. HNP126SNSCT Pendants-Glass Down 453871

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 7.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 037949341093 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 7.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 037949341093 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HNP126SNSCT Pendants-Glass Down - 453871 - Capital Lighting, Inc.
Columbus, OH, USA
HNP126SNSCT Pendants-Glass Down
453871
HNP126SNSCT Pendants-Glass Down 453871
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 7.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 037949341093 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.13
Height: 7.38
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 10
Product Name: One Light Pendant
UPC: 037949341093
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453871
Product Name HNP126SNSCT Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details