Capital Lighting, Inc. HZP420SNSCTD Pendants-Drum Shade 453864

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 18.5 Product Name: Four Light Pendant UPC: 037949350484 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 18.5 Product Name: Four Light Pendant UPC: 037949350484 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HZP420SNSCTD Pendants-Drum Shade - 453864 - Capital Lighting, Inc.
Columbus, OH, USA
HZP420SNSCTD Pendants-Drum Shade
453864
HZP420SNSCTD Pendants-Drum Shade 453864
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 18.5 Product Name: Four Light Pendant UPC: 037949350484 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Satin Nickel
Weight: 18.5
Product Name: Four Light Pendant
UPC: 037949350484
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453864
Product Name HZP420SNSCTD Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details