Capital Lighting, Inc. IRF218ETEC Semi-Flush Mts.-Bowl Style 453862

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Qty: 2 Wattage: 18 Finish: Earth Tone Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949328445 Glass: White Swirl Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Qty: 2 Wattage: 18 Finish: Earth Tone Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949328445 Glass: White Swirl Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
IRF218ETEC Semi-Flush Mts.-Bowl Style - 453862 - Capital Lighting, Inc.
Columbus, OH, USA
IRF218ETEC Semi-Flush Mts.-Bowl Style
453862
IRF218ETEC Semi-Flush Mts.-Bowl Style 453862
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Qty: 2 Wattage: 18 Finish: Earth Tone Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949328445 Glass: White Swirl Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Qty: 2
Wattage: 18
Finish: Earth Tone
Product Name: Two Light Semi-Flush Ceiling Fixture
UPC: 037949328445
Glass: White Swirl
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453862
Product Name IRF218ETEC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details