Capital Lighting, Inc. LCS218WEC Sconces-Pocket 453801

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Nickel Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949336686 Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Nickel Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949336686 Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
LCS218WEC Sconces-Pocket - 453801 - Capital Lighting, Inc.
Columbus, OH, USA
LCS218WEC Sconces-Pocket
453801
LCS218WEC Sconces-Pocket 453801
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Nickel Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949336686 Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 15.00
Extension: 3.88
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Nickel
Weight: 3.5
Product Name: Two Light Wall Sconce
UPC: 037949336686
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453801
Product Name LCS218WEC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details