Capital Lighting, Inc. CSV3232RBT Flush Mounts-Other 453599

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.38 Length 4.38 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 12.3 Product Name: Two Light Oval Fluorescent Ceiling Fixture UPC: 037949345381 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.38 Length 4.38 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 12.3 Product Name: Two Light Oval Fluorescent Ceiling Fixture UPC: 037949345381 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CSV3232RBT Flush Mounts-Other - 453599 - Capital Lighting, Inc.
Columbus, OH, USA
CSV3232RBT Flush Mounts-Other
453599
CSV3232RBT Flush Mounts-Other 453599
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.38 Length 4.38 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 12.3 Product Name: Two Light Oval Fluorescent Ceiling Fixture UPC: 037949345381 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.38
Length 4.38
Bulb
Type: T9
Qty: 2
Wattage: 32
Finish: Oil Rubbed Bronze
Weight: 12.3
Product Name: Two Light Oval Fluorescent Ceiling Fixture
UPC: 037949345381
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453599
Product Name CSV3232RBT Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details