Capital Lighting, Inc. HES118RBEC Sconces-Single Glass 453587

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Up Lighting Wall Sconce UPC: 037949333654 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Up Lighting Wall Sconce UPC: 037949333654 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HES118RBEC Sconces-Single Glass - 453587 - Capital Lighting, Inc.
Columbus, OH, USA
HES118RBEC Sconces-Single Glass
453587
HES118RBEC Sconces-Single Glass 453587
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Up Lighting Wall Sconce UPC: 037949333654 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 19.00
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light Up Lighting Wall Sconce
UPC: 037949333654
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453587
Product Name HES118RBEC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details