Capital Lighting, Inc. HF6213RBSCT Flush Mounts-Bowl Style 453582

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Weight: 5 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949352600 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Weight: 5 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949352600 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HF6213RBSCT Flush Mounts-Bowl Style - 453582 - Capital Lighting, Inc.
Columbus, OH, USA
HF6213RBSCT Flush Mounts-Bowl Style
453582
HF6213RBSCT Flush Mounts-Bowl Style 453582
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Weight: 5 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949352600 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 4.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Rust
Weight: 5
Product Name: Two Light Flushmount Ceiling Fixture
UPC: 037949352600
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453582
Product Name HF6213RBSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details