Capital Lighting, Inc. EUWP126MBSCT Exterior -Hanging 453565

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Product Name: One Light Outdoor Pendant UPC: 037949340492 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet Chain: 6` Wire: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Product Name: One Light Outdoor Pendant UPC: 037949340492 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet Chain: 6` Wire: 6`

Suppliers

Company
Product
Description
Supplier Links
EUWP126MBSCT Exterior -Hanging - 453565 - Capital Lighting, Inc.
Columbus, OH, USA
EUWP126MBSCT Exterior -Hanging
453565
EUWP126MBSCT Exterior -Hanging 453565
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Product Name: One Light Outdoor Pendant UPC: 037949340492 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet Chain: 6` Wire: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Moss Brown
Product Name: One Light Outdoor Pendant
UPC: 037949340492
Glass: Tinted
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet
Chain: 6`
Wire: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453565
Product Name EUWP126MBSCT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details