Capital Lighting, Inc. EPP118PCEC Mini Pendants-Cable 453548

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 3.85 Product Name: One Light Pendant UPC: 037949350873 Glass: White Shipped Via: UPS Safety Rating: cULus Wire: 96`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 3.85 Product Name: One Light Pendant UPC: 037949350873 Glass: White Shipped Via: UPS Safety Rating: cULus Wire: 96`

Suppliers

Company
Product
Description
Supplier Links
EPP118PCEC Mini Pendants-Cable - 453548 - Capital Lighting, Inc.
Columbus, OH, USA
EPP118PCEC Mini Pendants-Cable
453548
EPP118PCEC Mini Pendants-Cable 453548
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 3.85 Product Name: One Light Pendant UPC: 037949350873 Glass: White Shipped Via: UPS Safety Rating: cULus Wire: 96`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.50
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Polished Chrome
Weight: 3.85
Product Name: One Light Pendant
UPC: 037949350873
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Wire: 96`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453548
Product Name EPP118PCEC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details