PRODUCT DETAILS / SPECS
Width/Dia: 6.37
Height: 7.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 3.9
Product Name: One Light Mini Pendant
UPC: 037949340270
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 453534 |
| Product Name | FAP113SNSCT Mini Pendants-Rod |
| Application | Residential |