Capital Lighting, Inc. FAP126SNSCT Pendants-Glass Down 453533

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 10.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 037949341253 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 10.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 037949341253 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FAP126SNSCT Pendants-Glass Down - 453533 - Capital Lighting, Inc.
Columbus, OH, USA
FAP126SNSCT Pendants-Glass Down
453533
FAP126SNSCT Pendants-Glass Down 453533
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 10.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 037949341253 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.62
Height: 10.13
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 037949341253
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453533
Product Name FAP126SNSCT Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details