Capital Lighting, Inc. FAP218RBSCT Island/Pool Table-2 Light Bar 453531

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 23.75 Product Name: Two Light Fluorescent Island / Billiard Fixture UPC: 037949340362 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 23.75 Product Name: Two Light Fluorescent Island / Billiard Fixture UPC: 037949340362 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FAP218RBSCT Island/Pool Table-2 Light Bar - 453531 - Capital Lighting, Inc.
Columbus, OH, USA
FAP218RBSCT Island/Pool Table-2 Light Bar
453531
FAP218RBSCT Island/Pool Table-2 Light Bar 453531
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 23.75 Product Name: Two Light Fluorescent Island / Billiard Fixture UPC: 037949340362 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 11.75
Length 11.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 23.75
Product Name: Two Light Fluorescent Island / Billiard Fixture
UPC: 037949340362
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453531
Product Name FAP218RBSCT Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details