Capital Lighting, Inc. GGW113RBSCT Exterior -Sconces 453529

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.13 Extension: 6.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.8 Product Name: One Light Outdoor Wall Sconce UPC: 037949003984 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.13 Extension: 6.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.8 Product Name: One Light Outdoor Wall Sconce UPC: 037949003984 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GGW113RBSCT Exterior -Sconces - 453529 - Capital Lighting, Inc.
Columbus, OH, USA
GGW113RBSCT Exterior -Sconces
453529
GGW113RBSCT Exterior -Sconces 453529
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.13 Extension: 6.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.8 Product Name: One Light Outdoor Wall Sconce UPC: 037949003984 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.13
Extension: 6.38
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.8
Product Name: One Light Outdoor Wall Sconce
UPC: 037949003984
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453529
Product Name GGW113RBSCT Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details