Capital Lighting, Inc. GGWH113RBSCT Exterior -Sconces 453527

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.88 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949341550 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.88 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949341550 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GGWH113RBSCT Exterior -Sconces - 453527 - Capital Lighting, Inc.
Columbus, OH, USA
GGWH113RBSCT Exterior -Sconces
453527
GGWH113RBSCT Exterior -Sconces 453527
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.88 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949341550 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.88
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.9
Product Name: One Light Outdoor Wall Sconce
UPC: 037949341550
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453527
Product Name GGWH113RBSCT Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details