Capital Lighting, Inc. H8413RBSCT Pendants-Bowl Style 453525

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Rust Weight: 27 Product Name: Four Light Bowl Pendant UPC: 037949352563 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Rust Weight: 27 Product Name: Four Light Bowl Pendant UPC: 037949352563 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

Suppliers

Company
Product
Description
Supplier Links
H8413RBSCT Pendants-Bowl Style - 453525 - Capital Lighting, Inc.
Columbus, OH, USA
H8413RBSCT Pendants-Bowl Style
453525
H8413RBSCT Pendants-Bowl Style 453525
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Rust Weight: 27 Product Name: Four Light Bowl Pendant UPC: 037949352563 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

PRODUCT DETAILS / SPECS
Width/Dia: 27.88
Height: 21.50
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Rust
Weight: 27
Product Name: Four Light Bowl Pendant
UPC: 037949352563
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 36`
Wire: 120`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453525
Product Name H8413RBSCT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details