Capital Lighting, Inc. FSM213 Sconces-Pocket 453516

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 3.75 Bulb Type: Twin Tube Qty: 2 Wattage: 13 Finish: White Weight: 3 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949303923 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 3.75 Bulb Type: Twin Tube Qty: 2 Wattage: 13 Finish: White Weight: 3 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949303923 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FSM213 Sconces-Pocket - 453516 - Capital Lighting, Inc.
Columbus, OH, USA
FSM213 Sconces-Pocket
453516
FSM213 Sconces-Pocket 453516
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 3.75 Bulb Type: Twin Tube Qty: 2 Wattage: 13 Finish: White Weight: 3 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949303923 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 3.75
Bulb
Type: Twin Tube
Qty: 2
Wattage: 13
Finish: White
Weight: 3
Product Name: Two Light Fluorescent Wall Sconce
UPC: 037949303923
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453516
Product Name FSM213 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details