Capital Lighting, Inc. FUS213SNMV Sconces-Pocket 453509

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.78 Height: 11.12 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.8 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949327561 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.78 Height: 11.12 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.8 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949327561 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FUS213SNMV Sconces-Pocket - 453509 - Capital Lighting, Inc.
Columbus, OH, USA
FUS213SNMV Sconces-Pocket
453509
FUS213SNMV Sconces-Pocket 453509
PRODUCT DETAILS / SPECS Width/Dia: 9.78 Height: 11.12 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.8 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949327561 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.78
Height: 11.12
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 5.8
Product Name: Two Light Fluorescent Wall Sconce
UPC: 037949327561
Glass: Rippled Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453509
Product Name FUS213SNMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details