Capital Lighting, Inc. GGF218RBSCT Exterior -Ceiling Mount 453508

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.87 Length 5.87 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 11.35 Product Name: Two Light Outdoor Fluorescent Ceiling Fixture UPC: 037949341574 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.87 Length 5.87 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 11.35 Product Name: Two Light Outdoor Fluorescent Ceiling Fixture UPC: 037949341574 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GGF218RBSCT Exterior -Ceiling Mount - 453508 - Capital Lighting, Inc.
Columbus, OH, USA
GGF218RBSCT Exterior -Ceiling Mount
453508
GGF218RBSCT Exterior -Ceiling Mount 453508
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.87 Length 5.87 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 11.35 Product Name: Two Light Outdoor Fluorescent Ceiling Fixture UPC: 037949341574 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.87
Length 5.87
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 11.35
Product Name: Two Light Outdoor Fluorescent Ceiling Fixture
UPC: 037949341574
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453508
Product Name GGF218RBSCT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details