Capital Lighting, Inc. FUV232SNMV Bathroom Fixtures-Two Lights 453506

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 15.2 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949362678 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 15.2 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949362678 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FUV232SNMV Bathroom Fixtures-Two Lights - 453506 - Capital Lighting, Inc.
Columbus, OH, USA
FUV232SNMV Bathroom Fixtures-Two Lights
453506
FUV232SNMV Bathroom Fixtures-Two Lights 453506
PRODUCT DETAILS / SPECS Width/Dia: 44.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 15.2 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949362678 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 44.25
Height: 5.37
Extension: 4
Bulb
Qty: 2
Wattage: 32
Finish: Satin Nickel
Weight: 15.2
Product Name: Two Light Fluorescent Bathroom Vanity Fixture
UPC: 037949362678
Glass: Rippled Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453506
Product Name FUV232SNMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details