Capital Lighting, Inc. FUW213SNEC Exterior -Sconces 453501

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 6.2 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333784 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 6.2 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333784 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
FUW213SNEC Exterior -Sconces - 453501 - Capital Lighting, Inc.
Columbus, OH, USA
FUW213SNEC Exterior -Sconces
453501
FUW213SNEC Exterior -Sconces 453501
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 6.2 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333784 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 19.00
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 6.2
Product Name: Two Light Outdoor Wall Sconce
UPC: 037949333784
Glass: Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453501
Product Name FUW213SNEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details