Capital Lighting, Inc. BBS213SAMV Sconces-Pocket 453293

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.12 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Aluminum Weight: 5 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949355847 Glass: Frosted Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.12 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Aluminum Weight: 5 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949355847 Glass: Frosted Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
BBS213SAMV Sconces-Pocket - 453293 - Capital Lighting, Inc.
Columbus, OH, USA
BBS213SAMV Sconces-Pocket
453293
BBS213SAMV Sconces-Pocket 453293
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.12 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Aluminum Weight: 5 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949355847 Glass: Frosted Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.12
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Satin Aluminum
Weight: 5
Product Name: Two Light Fluorescent Wall Sconce
UPC: 037949355847
Glass: Frosted
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453293
Product Name BBS213SAMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details