Capital Lighting, Inc. CRV221RBMV Bathroom Fixtures-Two Lights 453289

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 4.37 Extension: 4 Bulb Qty: 2 Wattage: 21 Finish: Oil Rubbed Bronze Weight: 8.3 Product Name: Two Light Vanity UPC: 037949361046 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 4.37 Extension: 4 Bulb Qty: 2 Wattage: 21 Finish: Oil Rubbed Bronze Weight: 8.3 Product Name: Two Light Vanity UPC: 037949361046 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CRV221RBMV Bathroom Fixtures-Two Lights - 453289 - Capital Lighting, Inc.
Columbus, OH, USA
CRV221RBMV Bathroom Fixtures-Two Lights
453289
CRV221RBMV Bathroom Fixtures-Two Lights 453289
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 4.37 Extension: 4 Bulb Qty: 2 Wattage: 21 Finish: Oil Rubbed Bronze Weight: 8.3 Product Name: Two Light Vanity UPC: 037949361046 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 4.37
Extension: 4
Bulb
Qty: 2
Wattage: 21
Finish: Oil Rubbed Bronze
Weight: 8.3
Product Name: Two Light Vanity
UPC: 037949361046
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453289
Product Name CRV221RBMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details