Capital Lighting, Inc. CSC2232NT Flush Mounts-Bowl Style 453287

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 3.63 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Nickel Weight: 8.4 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949003533 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 3.63 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Nickel Weight: 8.4 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949003533 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CSC2232NT Flush Mounts-Bowl Style - 453287 - Capital Lighting, Inc.
Columbus, OH, USA
CSC2232NT Flush Mounts-Bowl Style
453287
CSC2232NT Flush Mounts-Bowl Style 453287
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 3.63 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Nickel Weight: 8.4 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949003533 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 3.63
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Nickel
Weight: 8.4
Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949003533
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453287
Product Name CSC2232NT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details