Capital Lighting, Inc. CSS2072ET Flush Mounts-Other 453285

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Finish: White Weight: 4.5 Product Name: Two Light Square Cloud Ceiling Fixture UPC: 037949341826 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Finish: White Weight: 4.5 Product Name: Two Light Square Cloud Ceiling Fixture UPC: 037949341826 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CSS2072ET Flush Mounts-Other - 453285 - Capital Lighting, Inc.
Columbus, OH, USA
CSS2072ET Flush Mounts-Other
453285
CSS2072ET Flush Mounts-Other 453285
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Finish: White Weight: 4.5 Product Name: Two Light Square Cloud Ceiling Fixture UPC: 037949341826 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 3.00
Length 3.00
Bulb
Type: T9
Qty: 1
Finish: White
Weight: 4.5
Product Name: Two Light Square Cloud Ceiling Fixture
UPC: 037949341826
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453285
Product Name CSS2072ET Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details