Capital Lighting, Inc. CSS2022ET Flush Mounts-Other 453281

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 3 Product Name: One Light Square Cloud Ceiling Fixture UPC: 037949341819 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 3 Product Name: One Light Square Cloud Ceiling Fixture UPC: 037949341819 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CSS2022ET Flush Mounts-Other - 453281 - Capital Lighting, Inc.
Columbus, OH, USA
CSS2022ET Flush Mounts-Other
453281
CSS2022ET Flush Mounts-Other 453281
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 3 Product Name: One Light Square Cloud Ceiling Fixture UPC: 037949341819 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 3.00
Length 3.00
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: White
Weight: 3
Product Name: One Light Square Cloud Ceiling Fixture
UPC: 037949341819
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453281
Product Name CSS2022ET Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details