Capital Lighting, Inc. CSS2032ET Flush Mounts-Other 453280

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Weight: 3 Product Name: One Light Square Cloud Ceiling Fixture UPC: 037949341802 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Weight: 3 Product Name: One Light Square Cloud Ceiling Fixture UPC: 037949341802 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CSS2032ET Flush Mounts-Other - 453280 - Capital Lighting, Inc.
Columbus, OH, USA
CSS2032ET Flush Mounts-Other
453280
CSS2032ET Flush Mounts-Other 453280
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.00 Length 3.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Weight: 3 Product Name: One Light Square Cloud Ceiling Fixture UPC: 037949341802 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 3.00
Length 3.00
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: White
Weight: 3
Product Name: One Light Square Cloud Ceiling Fixture
UPC: 037949341802
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453280
Product Name CSS2032ET Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details