Capital Lighting, Inc. CCM232R8 Flush Mounts-Other 453268

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Cherry Weight: 21 Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949337065 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Cherry Weight: 21 Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949337065 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CCM232R8 Flush Mounts-Other - 453268 - Capital Lighting, Inc.
Columbus, OH, USA
CCM232R8 Flush Mounts-Other
453268
CCM232R8 Flush Mounts-Other 453268
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Cherry Weight: 21 Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949337065 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 3.38
Length 3.38
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Cherry
Weight: 21
Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture
UPC: 037949337065
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453268
Product Name CCM232R8 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details