Capital Lighting, Inc. CRS213RBMVT Sconces-Single Glass 453258

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Extension: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Sconce Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Extension: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Sconce Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CRS213RBMVT Sconces-Single Glass - 453258 - Capital Lighting, Inc.
Columbus, OH, USA
CRS213RBMVT Sconces-Single Glass
453258
CRS213RBMVT Sconces-Single Glass 453258
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Extension: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Sconce Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.75
Extension: 3.75
Bulb
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Sconce
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453258
Product Name CRS213RBMVT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details